Status: | Active |
---|---|
Series: | ST1480AB |
RoHS: | Compliant |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
13,490
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
82,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
71,764
in stock
|
Buy Now | |
element14
from US$1.98
|
68,107
in stock
|
Buy Now | |
Farnell
from US$1.83
|
66,034
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
62,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
3,473
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
2,490
in stock
|
Buy Now | |
Distrelec
from US$2.60
|
2,390
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
ESD protection ±15 kV human body model ±8 kV IEC 1000-4-2 contact discharge |
±15 kV human body model |
±8 kV IEC 1000-4-2 contact discharge |
Operates from a single 3.3 V supply - no charge pump required |
Interoperable with 5 V logic |
1 μA low current shutdown mode max |
Guaranteed 12 Mbps data rate |
-7 to 12 common mode input voltage range |
Half duplex versions available |
Industry standard 75176 pinout |
Current limiting and thermal shutdown for driver overload protection |
Guaranteed high receiver output state for floating, shorted or terminated inputs with no signal present |
Allows up to 64 transceivers on the bus |
Product Specifications |
---|
DS2946 3.3 V powered, 15 kV ESD protected, up to 12 Mbps true RS-485/RS-422 transceiver |
Application Notes |
---|
AN1348 ST485: an RS-485 based interface with lower data bit errors |
ST1480A Series 3.3 V 15 kV ESD Protected RS-485/RS-422 Transceiver - SOIC-8 | Future Electronics |
Rs422/Rs485 Transceiver, 15Mbps, Soic-8 | Newark Electronics |
RS422/RS485 TRANSCEIVER, 15MBPS, SOIC-8 | element14 |
Single Transmitter/Receiver RS-422/RS-485 8-Pin SO N T/R | Avnet America |
RS-485/422 Transceiver 12Mbps 3.3V SOIC8 | RS |
IC: interface | Transfer Multisort Elektronik |
ST Transceiver, RS485 / RS422, 3.6V, 1mA, SO-8 | Distrelec |
Where can I find additional details, specifications and documents for a ST1480ABDR?
Additional datasheets, footprints and schematics for ST1480ABDR are listed on our Part Details page. You can also find images and similar parts to ST1480ABDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1480ABDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1480ABDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1480ABDR fall under?
The ST1480ABDR is listed under Interfaces and Transceivers > RS-422 RS-423 RS-485.
Can I view similar or alternative parts?
You can view similar parts to ST1480ABDR when available in the RS-422 RS-423 RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1480ABDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1480ABDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST1480ABDR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ST1480ABDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1480ABDR often in real-time on the comparison pages.
What if I can't find stock of ST1480ABDR?
You can fill out our help required form which you can use to request a quote for ST1480ABDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.