Status: | Active |
---|---|
Series: | ST13009 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,020
in stock
|
Buy Now | |
element14
from US$0.90
|
884
in stock
|
Buy Now | |
Schukat Electronic
from US$0.97
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low spread of dynamic parameters |
Minimum lot-to-lot spread for reliable operation |
High voltage capability |
Very high switching speed |
Trans, Npn, 400V, 12A, 150Deg C, 100W | Newark Electronics |
TRANSISTOR, BJT, NPN, 400V, 12A, TO220-3 | element14 |
NPN 400V 12A 100W B:10-30 TO220 | Schukat Electronic |
ST13009 Series NPN 400 V 12 A High Voltage Fast-Switching Power Transistor | Future Electronics |
Trans GP BJT NPN 400V 12A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a ST13009?
Additional datasheets, footprints and schematics for ST13009 are listed on our Part Details page. You can also find images and similar parts to ST13009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST13009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST13009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST13009 fall under?
The ST13009 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to ST13009 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST13009 you can contact the distributor directly for product support, shipping queries etc.
Is the ST13009 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST13009 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for ST13009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST13009 often in real-time on the comparison pages.
What if I can't find stock of ST13009?
You can fill out our help required form which you can use to request a quote for ST13009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.