ST13007 Power Bipolar by STMicroelectronics

High voltage fast-switching NPN power transistor

Status: Active
Series: ST13007
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The device is manufactured using high voltage Multi Epitaxial Planar technology for high switching speeds and high voltage capability. They use a Cellular Emitter structure to enhance switching speeds.

Prices starting from US$0.69


Distributor Starting From Stock
Logo for Schukat Electronic Schukat Electronic US$0.74
750
Buy Now
Logo for element14 element14 US$0.73
634
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.82
191
Buy Now
Logo for Newark Electronics Newark Electronics US$0.84
-
Buy Now
Logo for Future Electronics Future Electronics US$0.69
-
Buy Now
Logo for Avnet America Avnet America US$0.77
-
Buy Now
View Full Pricing & Stock Comparison

Features

FULLY CHARACTERIZED AT 125 °C
VERY HIGH SWITCHING SPEED
IMPROVED SPECIFICATION: LOWER LEAKAGE CURRENTTIGHTER GAIN RANGE DC CURRENT GAIN PRESELECTIONTIGHTER STORAGE TIME RANGE
NPN TRANSISTOR
HIGH VOLTAGE CAPABILITY
MINIMUM LOT-TO-LOT SPREAD FOR RELIABLE OPERATION
LARGE RBSOA
LOW SPREAD OF DYNAMIC PARAMETERS

Alternative Descriptions

NPN 400V 8A 80W B:5-30 TO220 | Schukat Electronic
TRANSISTOR, NPN, 400V, 8A, TO-220AB | element14
Transistor: NPN | Transfer Multisort Elektronik
Transistor, Npn, 400V, 8A, To-220Ab | Newark Electronics
ST13007 Series NPN 400 V 8 A High Voltage Fast-Switching Power Transistor-TO-220 | Future Electronics
Trans GP BJT NPN 400V 8A 3-Pin(3+Tab) TO-220 Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST13007?

Additional datasheets, footprints and schematics for ST13007 are listed on our Part Details page. You can also find images and similar parts to ST13007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST13007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST13007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST13007 fall under?

The ST13007 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.

Can I view similar or alternative parts?

You can view similar parts to ST13007 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST13007 you can contact the distributor directly for product support, shipping queries etc.

Is the ST13007 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ST13007 have stock available?

Authorised distributors including Schukat Electronic, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ST13007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST13007 often in real-time on the comparison pages.

What if I can't find stock of ST13007?

You can fill out our help required form which you can use to request a quote for ST13007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay