ST13003-K Power Bipolar by STMicroelectronics

High voltage fast-switching NPN power transistor

Status: Active
Series: ST13003-K
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The device is manufactured using high voltage multi-epitaxial planar technology for high switching speeds and high voltage capability. It uses a cellular emitter structure with planar edge termination to enhance switching speeds while maintaining the wide RBSOA.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
1,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

High voltage capability
Low spread of dynamic parameters
Very high switching speed

Alternative Descriptions

ST13003 Series NPN 400V 1.5A High Voltage Fast Switching Power Transistor-SOT-32 | Future Electronics
Trans GP BJT NPN 400V 1.5A 3-Pin(3+Tab) SOT-32 Bag | Avnet Silica
TRANSISTOR, NPN, 400V, 1.5A, SOT-32 | Farnell
Power Bjt, Npn, 400V, 1.5A, Sot-32 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST13003-K?

Additional datasheets, footprints and schematics for ST13003-K are listed on our Part Details page. You can also find images and similar parts to ST13003-K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST13003-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST13003-K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST13003-K fall under?

The ST13003-K is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.

Can I view similar or alternative parts?

You can view similar parts to ST13003-K when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST13003-K you can contact the distributor directly for product support, shipping queries etc.

Is the ST13003-K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ST13003-K have stock available?

Authorised distributors including Future Electronics, Avnet Silica, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for ST13003-K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST13003-K often in real-time on the comparison pages.

What if I can't find stock of ST13003-K?

You can fill out our help required form which you can use to request a quote for ST13003-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay