Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Parallel Port Single Termination Network |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5.5V |
IC Package Type | QSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
PARALLEL PORT TERMINATION N/W, QSOP-28 | Farnell |
Emi Filter W/ Esd Protection , Qsop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a ST1284-01A8?
Additional datasheets, footprints and schematics for ST1284-01A8 are listed on our Part Details page. You can also find images and similar parts to ST1284-01A8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1284-01A8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1284-01A8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1284-01A8 fall under?
The ST1284-01A8 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ST1284-01A8 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1284-01A8 you can contact the distributor directly for product support, shipping queries etc.
Is the ST1284-01A8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1284-01A8 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ST1284-01A8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1284-01A8 often in real-time on the comparison pages.
What if I can't find stock of ST1284-01A8?
You can fill out our help required form which you can use to request a quote for ST1284-01A8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.