Status: | Unknown |
---|---|
Series: | Satori ST Series |
RoHS: | Unknown |
Prices starting from US$1,183.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,183.51
|
No stock
|
Buy Now |
Power Measuring Range | -50dBm to +20dBm |
---|---|
Measurement Speed | - |
Product Range | Satori ST Series |
SVHC | No SVHC (15-Jan-2018) |
Analyzer Functions | Power |
Bandwidth | 12.4GHz |
Connector Type | SMA Coaxial |
External Depth | 43mm |
External Height | 34mm |
External Width | 125mm |
Manufacturers Warranty | 3 |
No. of Channels | 1Channels, 1 Channel |
Standing Wave Ratio | 1.2 |
Weight | 83g |
POWER METER, USB, 12.4GHZ | Farnell |
Where can I find additional details, specifications and documents for a ST124?
Additional datasheets, footprints and schematics for ST124 are listed on our Part Details page. You can also find images and similar parts to ST124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST124 fall under?
The ST124 is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to ST124 when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST124 you can contact the distributor directly for product support, shipping queries etc.
Is the ST124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST124 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ST124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST124 often in real-time on the comparison pages.
What if I can't find stock of ST124?
You can fill out our help required form which you can use to request a quote for ST124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.