Status: | Unknown |
---|---|
Series: | ST Family ST10 Series Microcontrollers |
RoHS: | Unknown |
Product Range | ST Family ST10 Series Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 16bit |
CPU Speed | 25MHz |
Program Memory Size | - |
RAM Memory Size | 4KB |
No. of Pins | 144Pins |
MCU Case Style | QFP |
No. of I/O's | 111I/O's |
Embedded Interface Type | CAN SSC USART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | ST |
MCU Series | ST10 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | ST10 |
MPU Core Size | 16bit |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator PWM Timer |
Mcu, 16Bit, St10, 25Mhz, Qfp-144 | Newark Electronics |
MCU, 16BIT, ST10, 25MHZ, QFP-144 | Farnell |
Where can I find additional details, specifications and documents for a ST10R167-Q3?
Additional datasheets, footprints and schematics for ST10R167-Q3 are listed on our Part Details page. You can also find images and similar parts to ST10R167-Q3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST10R167-Q3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST10R167-Q3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST10R167-Q3 fall under?
The ST10R167-Q3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ST10R167-Q3 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST10R167-Q3 you can contact the distributor directly for product support, shipping queries etc.
Is the ST10R167-Q3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST10R167-Q3 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ST10R167-Q3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST10R167-Q3 often in real-time on the comparison pages.
What if I can't find stock of ST10R167-Q3?
You can fill out our help required form which you can use to request a quote for ST10R167-Q3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.