Status: | Unknown |
---|---|
Series: | BarraCuda Series |
RoHS: | Unknown |
Drive Type | Internal |
---|---|
Drive Size | 3.5" |
Drive Interface | SATA III |
Hard Drive Capacity | 1TB |
Rotational Speed | 7200rpm |
Cache Buffer | 64MB |
Product Range | BarraCuda Series |
Hard Drive, Internal, 1Tb, Sata Iii | Newark Electronics |
DRIVE, 3.5IN DESKTOP, BARRACUDA 1TB | Farnell |
Where can I find additional details, specifications and documents for a ST1000DM010?
Additional datasheets, footprints and schematics for ST1000DM010 are listed on our Part Details page. You can also find images and similar parts to ST1000DM010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1000DM010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1000DM010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1000DM010 fall under?
The ST1000DM010 is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to ST1000DM010 when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1000DM010 you can contact the distributor directly for product support, shipping queries etc.
Is the ST1000DM010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1000DM010 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ST1000DM010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1000DM010 often in real-time on the comparison pages.
What if I can't find stock of ST1000DM010?
You can fill out our help required form which you can use to request a quote for ST1000DM010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.