Status: | Unknown |
---|---|
Series: | Stick-On Series |
RoHS: | Unknown |
Prices starting from US$241.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$241.17
|
No stock
|
Buy Now |
Product Range | Stick-On Series |
---|---|
Plug Type | Hardwired |
Frequency Max | 20kHz |
Frequency Min | 10Hz |
Gain dB Max | 40dB |
Gain dB Min | 1dB |
Impedance | 150ohm |
No. of Outputs | 2Outputs |
Where can I find additional details, specifications and documents for a ST-GCA3?
Additional datasheets, footprints and schematics for ST-GCA3 are listed on our Part Details page. You can also find images and similar parts to ST-GCA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-GCA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-GCA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-GCA3 fall under?
The ST-GCA3 is listed under Audio / Video > A / V Distribution > Amplifiers - Distribution, Splitters & Extenders.
Can I view similar or alternative parts?
You can view similar parts to ST-GCA3 when available in the Amplifiers - Distribution, Splitters & Extenders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-GCA3 you can contact the distributor directly for product support, shipping queries etc.
Is the ST-GCA3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-GCA3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ST-GCA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-GCA3 often in real-time on the comparison pages.
What if I can't find stock of ST-GCA3?
You can fill out our help required form which you can use to request a quote for ST-GCA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.