ST5-S Industrial Automation & Control Gear by Applied Motion Products

DRIVE STEPPER MODULAR 5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$438.30

Distributor Stock
Logo for RS
RS
from US$472.90
6
in stock
Buy Now
Logo for element14
element14
from US$500.05
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$438.30
11
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$488.32
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$462.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$635.47
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Supply Voltage Min 24VDC
Supply Voltage Max 48VDC
No. of Phases -
Power Rating -
Output Voltage Max 30V
Output Current 100mA
Product Range -
External Depth 86.1mm
External Length / Height 76.2mm
External Width 28.5mm
For Use With HT Stepper Motors
Input Voltage Max 53VDC
Input Voltage Min 18VDC
Operating Humidity Max 90%
Operating Temperature Max 55°C
Operating Temperature Min 0°C
Output Current Max 5A
Output Current Min 0.1mA
Supply Voltage Range 24V DC to 48V DC


ST-5S Component Testing by Ideal Tek

SMART TWEEZER LCR 15X1.8X1.5CM 29G

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LCR Type SMD Component Testing Tweezer
Test Frequency Max 10kHz
Inductance Measure Max 999mH
Capacitance Measure Max 4999µF
Resistance Measure Max 9.9Mohm
Product Range -
SVHC No SVHC (15-Jan-2019)
External Depth 1.5cm
External Height 15cm
External Width 1.8cm
Weight 29g

Alternative Descriptions

SMART TWEEZER, LCR, 15X1.8X1.5CM, 29G | element14
LCR smart tweezers ST-5S | RS
Ideal Tek Smart Tweezers, Handheld, 9.9MOhm, 999mH, 4999uF, 10kHz | Distrelec
LCR SMART TWEEZERS ST-5S | IDEAL TEK ST-5S | RS Americas

ST5-S Fans, Heat Sinks & HVAC by OMEGA Engineering

ST5-S

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Stepper Motor Drive Only Rohs Compliant: Yes |Omega ST5-S | Newark Electronics
HIGH PERFORMANCE STEPPER DRIVES WITH ADVANCED FEATURES AND CONTROL OPTIONS | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST5-S?

Additional datasheets, footprints and schematics for ST5-S are listed on our Part Details page. You can also find images and similar parts to ST5-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST5-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST5-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST5-S fall under?

The ST5-S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to ST5-S when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST5-S you can contact the distributor directly for product support, shipping queries etc.

Is the ST5-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ST5-S have stock available?

Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for ST5-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST5-S often in real-time on the comparison pages.

What if I can't find stock of ST5-S?

You can fill out our help required form which you can use to request a quote for ST5-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay