Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LCR Type | SMD Component Testing Tweezer |
---|---|
Test Frequency Max | 10kHz |
Inductance Measure Max | 999µH |
Capacitance Measure Max | 4999µF |
Resistance Measure Max | 9.9Mohm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 1.5cm |
External Height | 14.8cm |
External Width | 2cm |
Weight | 29g |
Status: | Unknown |
---|---|
Series: | Smart Tweezers Colibri Series |
RoHS: | Unknown |
LCR Type | SMD Component Testing Tweezer |
---|---|
Test Frequency Max | - |
Inductance Measure Max | - |
Capacitance Measure Max | - |
Resistance Measure Max | - |
Product Range | Smart Tweezers Colibri Series |
Smart Tweezer, Straight/Point, 14.8Cm | Newark Electronics |
Where can I find additional details, specifications and documents for a ST-5C?
Additional datasheets, footprints and schematics for ST-5C are listed on our Part Details page. You can also find images and similar parts to ST-5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-5C fall under?
The ST-5C is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to ST-5C when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-5C you can contact the distributor directly for product support, shipping queries etc.
Is the ST-5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-5C have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for ST-5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-5C often in real-time on the comparison pages.
What if I can't find stock of ST-5C?
You can fill out our help required form which you can use to request a quote for ST-5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.