Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,550.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,550.00
|
No stock
|
Buy Now |
Flash Rate Range | 60FPM to 120000FPM |
---|---|
Accuracy % | 0.01% |
Supply Voltage VAC | 120VAC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 35°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a ST-329-7?
Additional datasheets, footprints and schematics for ST-329-7 are listed on our Part Details page. You can also find images and similar parts to ST-329-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-329-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-329-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-329-7 fall under?
The ST-329-7 is listed under Test & Measurement > Environmental & Mechanical Test > Stroboscopes.
Can I view similar or alternative parts?
You can view similar parts to ST-329-7 when available in the Stroboscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-329-7 you can contact the distributor directly for product support, shipping queries etc.
Is the ST-329-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-329-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ST-329-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-329-7 often in real-time on the comparison pages.
What if I can't find stock of ST-329-7?
You can fill out our help required form which you can use to request a quote for ST-329-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.