ST 320/4/23 Isolation Transformers by Block

TRANSFORMER, ISO, 230VAC, 320VA

Status: Unknown
Series: ST Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$93.20

Distributor Stock
Logo for Newark
Newark
from US$93.20
No stock
Buy Now
Logo for Conrad
Conrad
from US$111.48
7
in stock
Buy Now

Specifications

Power Rating 320VA
Secondary Voltages 230V
Isolation Transformer Primary Voltages 1 x 400V
Product Range ST Series
RoHS Compliant Yes

Alternative Descriptions

Low inrush current control, safety, or isolation current transformer with screw connection terminals. | Conrad
Transformer, Iso, 230Vac, 320Va | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST 320/4/23?

Additional datasheets, footprints and schematics for ST 320/4/23 are listed on our Part Details page. You can also find images and similar parts to ST 320/4/23 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST 320/4/23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 320/4/23 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST 320/4/23 fall under?

The ST 320/4/23 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to ST 320/4/23 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST 320/4/23 you can contact the distributor directly for product support, shipping queries etc.

Is the ST 320/4/23 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ST 320/4/23 have stock available?

Authorised distributors including Conrad and Newark Electronics have stock available or on a lead time for ST 320/4/23.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST 320/4/23 often in real-time on the comparison pages.

What if I can't find stock of ST 320/4/23?

You can fill out our help required form which you can use to request a quote for ST 320/4/23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay