Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$4.26
|
199
in stock
|
Buy Now | |
Distrelec
from US$4.85
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
4
in stock
|
Buy Now | |
element14
from US$2.25
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
KEMET CMC 500mA 179mOhm Toroid 8P | Distrelec |
Common Mode Dc Line Filter, 0.5A, Th Rohs Compliant: Yes |Kemet ST-204A3 | Newark Electronics |
Choke, Common Mode, 500 mA | Avnet America |
Filter, CMC, Troid, 1000ohm, 170mohm, ST | KEMET ST-204A3 | RS Americas |
Where can I find additional details, specifications and documents for a ST-204A3?
Additional datasheets, footprints and schematics for ST-204A3 are listed on our Part Details page. You can also find images and similar parts to ST-204A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-204A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-204A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-204A3 fall under?
The ST-204A3 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ST-204A3 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-204A3 you can contact the distributor directly for product support, shipping queries etc.
Is the ST-204A3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ST-204A3 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Distrelec, Newark Electronics and element14 have stock available or on a lead time for ST-204A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-204A3 often in real-time on the comparison pages.
What if I can't find stock of ST-204A3?
You can fill out our help required form which you can use to request a quote for ST-204A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.