Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 24W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 2A |
Power Supply Applications:Ite | Newark Electronics |
12VDC POWER ADAPTOR SWITCHING 50/60HZ 2A OUTPUT | element14 |
12VDC POWER ADAPTOR SWITCHING 50/60HZ 2A OUTPUT | Farnell |
Where can I find additional details, specifications and documents for a ST-122A?
Additional datasheets, footprints and schematics for ST-122A are listed on our Part Details page. You can also find images and similar parts to ST-122A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-122A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-122A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-122A fall under?
The ST-122A is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ST-122A when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-122A you can contact the distributor directly for product support, shipping queries etc.
Is the ST-122A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-122A have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ST-122A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-122A often in real-time on the comparison pages.
What if I can't find stock of ST-122A?
You can fill out our help required form which you can use to request a quote for ST-122A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.