ST-121A Power Supplies by MG Electronics

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.81

Distributor Stock
Logo for Newark
Newark
from US$12.81
80
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$14.95
39
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 12W
Output Voltage - Output 1 12VDC
Output Current - Output 1 1A

Alternative Descriptions

Power Supply Applications:Ite | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST-121A?

Additional datasheets, footprints and schematics for ST-121A are listed on our Part Details page. You can also find images and similar parts to ST-121A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST-121A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-121A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST-121A fall under?

The ST-121A is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to ST-121A when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST-121A you can contact the distributor directly for product support, shipping queries etc.

Is the ST-121A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ST-121A have stock available?

Authorised distributors including Newark Electronics, Jameco Electronics, Avnet America and Sager have stock available or on a lead time for ST-121A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST-121A often in real-time on the comparison pages.

What if I can't find stock of ST-121A?

You can fill out our help required form which you can use to request a quote for ST-121A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay