Status: | Unknown |
---|---|
Series: | ST Series |
RoHS: | Compliant |
Power Rating | 100VA |
---|---|
Secondary Voltages | 24V |
Isolation Transformer Primary Voltages | 1 x 230V |
Product Range | ST Series |
RoHS Compliant | Yes |
Transformer, Iso, 24Vac, 100Va | Newark Electronics |
Block Control Transformer 230 VAC 24 VAC 100VA | Distrelec |
Where can I find additional details, specifications and documents for a ST 100/23/24?
Additional datasheets, footprints and schematics for ST 100/23/24 are listed on our Part Details page. You can also find images and similar parts to ST 100/23/24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 100/23/24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 100/23/24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 100/23/24 fall under?
The ST 100/23/24 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ST 100/23/24 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 100/23/24 you can contact the distributor directly for product support, shipping queries etc.
Is the ST 100/23/24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ST 100/23/24 have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for ST 100/23/24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 100/23/24 often in real-time on the comparison pages.
What if I can't find stock of ST 100/23/24?
You can fill out our help required form which you can use to request a quote for ST 100/23/24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.