Status: | Unknown |
---|---|
Series: | SSW Series |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.15
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
590
in stock
|
Buy Now | |
Sager
from US$3.93
|
590
in stock
|
Buy Now | |
Avnet America
from US$5.96
|
-
|
Buy Now | |
element14
from US$5.98
|
-
|
Buy Now | |
Toby Electronics
from US$3.15
|
-
|
Buy Now | |
Farnell
from US$7.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | SSW Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Socket, 2.54Mm, 2X32 Position | Newark Electronics |
Headers & Wire Housings Tiger Buy Socket Strip with PCB Tails, .100 Pitch | Sager |
.100" Tiger Buy Socket Strip | RS |
Conn Socket Strip SKT 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a SSW-132-01-G-D?
Additional datasheets, footprints and schematics for SSW-132-01-G-D are listed on our Part Details page. You can also find images and similar parts to SSW-132-01-G-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSW-132-01-G-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSW-132-01-G-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSW-132-01-G-D fall under?
The SSW-132-01-G-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSW-132-01-G-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSW-132-01-G-D you can contact the distributor directly for product support, shipping queries etc.
Is the SSW-132-01-G-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSW-132-01-G-D have stock available?
Authorised distributors including Newark Electronics, Sager, RS, Avnet America and element14 have stock available or on a lead time for SSW-132-01-G-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSW-132-01-G-D often in real-time on the comparison pages.
What if I can't find stock of SSW-132-01-G-D?
You can fill out our help required form which you can use to request a quote for SSW-132-01-G-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.