SSU Fuses & Circuit Protection by Bussmann

BOX COVER UNIT PLUG FUSE 125V 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.66

Distributor Stock
Logo for Farnell
Farnell
from US$84.72
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$71.13
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$80.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$64.66
-
Buy Now
Logo for element14
element14
from US$66.70
-
Buy Now
Logo for Sager
Sager
from US$66.25
-
Buy Now

Specifications

Product Range -


SSU Fuses & Fuse Accessories by Eaton

BOX COVER UNIT, PLUG FUSE, 125V, 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant No

Alternative Descriptions

Accessory | RS Americas
Box Cover Unit, Plug Fuse, 125V, 15A | Newark Electronics
Box Cover 15A 125VAC | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSU?

Additional datasheets, footprints and schematics for SSU are listed on our Part Details page. You can also find images and similar parts to SSU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSU fall under?

The SSU is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to SSU when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSU you can contact the distributor directly for product support, shipping queries etc.

Is the SSU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSU have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for SSU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSU often in real-time on the comparison pages.

What if I can't find stock of SSU?

You can fill out our help required form which you can use to request a quote for SSU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay