Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Suitable for Middle Power Driver |
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | 80 |
Collector current Io(Ic) [A] | 0.5 |
hFE | 100 to |
hFE (Min.) | 100 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
SSTA06 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SSTA06 Series 80 V 0.5 A SMT NPN General Purpose Transistor - SST-3 | Future Electronics |
Trans GP BJT NPN 80V 0.5A 3-Pin SST T/R | Avnet America |
TRANSISTOR SOT-23 NPN | Farnell |
Where can I find additional details, specifications and documents for a SSTA06T116?
Additional datasheets, footprints and schematics for SSTA06T116 are listed on our Part Details page. You can also find images and similar parts to SSTA06T116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSTA06T116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSTA06T116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSTA06T116 fall under?
The SSTA06T116 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SSTA06T116 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSTA06T116 you can contact the distributor directly for product support, shipping queries etc.
Is the SSTA06T116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SSTA06T116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SSTA06T116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSTA06T116 often in real-time on the comparison pages.
What if I can't find stock of SSTA06T116?
You can fill out our help required form which you can use to request a quote for SSTA06T116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.