| Status: | Active |
|---|---|
| Series: | SST39VF6401B |
| RoHS: | Compliant |
Prices starting from US$5.21
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$6.31
|
192
in stock
|
Buy Now |
|
Microchip Technology
from US$7.04
|
43
in stock
|
Buy Now |
|
Newark Electronics
from US$8.13
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$7.59
|
0
in stock
|
Buy Now |
|
Avnet America
from US$6.32
|
0
in stock
|
Buy Now |
|
RS Americas
from US$7.67
|
0
in stock
|
Buy Now |
|
element14
from US$9.13
|
0
in stock
|
Buy Now |
|
Farnell
from US$5.21
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Organized as 4M x16 |
| Single Voltage Read and Write Operations – 2.7-3.6V |
| Superior Reliability – Endurance: 100,000 Cycles (Typical) – Greater than 100 years Data Retention |
| Low Power Consumption (typical values at 5 MHz) – Active Current: 9 mA (typical) – Standby Current: 3 µA (typical) – Auto Low Power Mode: 3 µA (typical) |
| Hardware Block-Protection/WP# Input Pin – Top Block-Protection (top 32 KWord) for SST39VF6402B – Bottom Block-Protection (bottom 32 KWord) for SST39VF6401B |
| Sector-Erase Capability – Uniform 2 KWord sectors |
| Block-Erase Capability – Uniform 32 KWord blocks |
| Chip-Erase Capability |
| Erase-Suspend/Erase-Resume Capabilities |
| Hardware Reset Pin (RST#) |
| Security-ID Feature – SST: 128 bits; User: 128 bits |
| Fast Read Access Time: – 70 ns – 90 ns |
| Latched Address and Data |
| Fast Erase and Word-Program: – Sector-Erase Time: 18 ms (typical) – Block-Erase Time: 18 ms (typical) – Chip-Erase Time: 40 ms (typical) – Word-Program Time: 7 µs (typical) |
| Automatic Write Timing – Internal VPP Generation |
| End-of-Write Detection – Toggle Bits – Data# Polling |
| CMOS I/O Compatibility |
| JEDEC Standard – Flash EEPROM Pin Assignments – Software command sequence compatibility - Address format is 11 bits, A10-A0 - Block-Erase 6th Bus Write Cycle is 30H - Sector-Erase 6th Bus Write Cycle is 50H |
| Packages Available – 48-lead TSOP (12mm x 20mm) – 48-ball TFBGA (8mm x 10mm) |
| All non-Pb (lead-free) devices are RoHS compliant |
| Density (Organization) | 64 Mbit |
|---|---|
| Operating Voltage Min. (V) | 2.7 |
| Oper Voltage Max (V) | 3.6 |
| Max. Clock Freq. | 0 kHz |
| Read Access Speed (Par Flash) | 70 ns |
| Page Size (bytes) | 0 |
| Write Protected | False |
| Endurance | 100,000 |
| Data Retention (Years) | 0 |
| Battery Backup | False |
| Pins | Packaging | 48 | TSOP |
| Temp Range | 0C to +70C |
| Packing Media | Tray (96) |
Application Notes |
|---|
| S72058-01-000 - Designing in SST |
Board Design Files |
|---|
| SST39VF640xb1ke_IBIS |
| SST39VF640xeke_IBIS |
Miscellaneous |
|---|
| SST39VF640xb_Driver |
| JEDEC Indicator | e3 |
|---|---|
| ROHS | Compliant |
| China EFUP | Compliant |
| Device Weight (g) | 0.5645 |
| Shipping Weight (kg) | 2.770833 |
| Lead Count | 48 |
| Package Type | TSOP |
| Package Width or Size | 12x20mm |
| Soldering Composition | Matte Tin |
| 2.7V to 3.6V 64Mbit Multi-Purpose Flash | Microchip Technology |
| Memory, Flash, 64Mbit, 70Ns, Tsop-48 | Newark Electronics |
| SST39VF Series 64 Mbit 4 M x 16 3 V Multi-Purpose Flash Plus - TSOP-48 | Future Electronics |
| Flash Memory, Parallel NOR, 64 Mbit, 4M x 16bit, Parallel, TSOP, 48 Pins | Avnet America |
| FLASH MEMORY, 64M (4MX16) 70NS 2.7-3.6V COMMERCIAL | RS Americas |
| 64M FLASH, 2KWORD SECTOR, TSOP48 | element14 |
Where can I find additional details, specifications and documents for a SST39VF6401B-70-4C-EKE?
Additional datasheets, footprints and schematics for SST39VF6401B-70-4C-EKE are listed on our Part Details page. You can also find images and similar parts to SST39VF6401B-70-4C-EKE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST39VF6401B-70-4C-EKE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST39VF6401B-70-4C-EKE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST39VF6401B-70-4C-EKE fall under?
The SST39VF6401B-70-4C-EKE is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to SST39VF6401B-70-4C-EKE when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST39VF6401B-70-4C-EKE you can contact the distributor directly for product support, shipping queries etc.
Is the SST39VF6401B-70-4C-EKE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST39VF6401B-70-4C-EKE have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SST39VF6401B-70-4C-EKE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST39VF6401B-70-4C-EKE often in real-time on the comparison pages.
What if I can't find stock of SST39VF6401B-70-4C-EKE?
You can fill out our help required form which you can use to request a quote for SST39VF6401B-70-4C-EKE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.