Status: | Active |
---|---|
Series: | SST39SF010A |
RoHS: | Compliant |
Organized as 128K x8 / 256K x8 / 512K x8 |
Single 4.5-5.5V Read and Write Operations |
Superior Reliability – Endurance: 100,000 Cycles (typical) – Greater than 100 years Data Retention |
Low Power Consumption (typical values at 14 MHz) – Active Current: 10 mA (typical) – Standby Current: 30 µA (typical) |
Sector-Erase Capability – Uniform 4 KByte sectors |
Fast Read Access Time: – 55 ns – 70 ns |
Latched Address and Data |
Automatic Write Timing – Internal VPP Generation |
Fast Erase and Byte-Program – Sector-Erase Time: 18 ms (typical) – Chip-Erase Time: 70 ms (typical) – Byte-Program Time: 14 µs (typical) – Chip Rewrite Time: 2 seconds (typical) for SST39SF010A 4 seconds (typical) for SST39SF020A 8 seconds (typical) for SST39SF040 |
End-of-Write Detection – Toggle Bit – Data# Polling |
TTL I/O Compatibility |
JEDEC Standard – Flash EEPROM Pinouts and command sets |
Packages Available – 32-lead PLCC – 32-lead TSOP (8mm x 14mm) – 32-pin PDIP |
All devices are RoHS compliant |
All non-Pb (lead-free) devices are RoHS compliant |
Density (Organization) | 1 Mbit |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 55 ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 100,000 |
Data Retention (Years) | 100 |
Battery Backup | False |
Pins | Packaging | 32 | TSOP |
Temp Range | -40C to +85C |
Packing Media | Tray (208) |
Data Sheets |
---|
SST39SF010A / 020A / 040 Data Sheet - 1/ 2 / 4 Mbit (x8) Multi-Purpose Flash |
SST39SF010A / SST39SF020A / SST39SF040 45 ns EOL Suplemental Information |
Board Design Files |
---|
SST39SF010AN_IBIS |
SST39SF010AP_IBIS |
SST39SF010AW_IBIS |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2497 |
Shipping Weight (kg) | 1.442308 |
Lead Count | 32 |
Package Type | TSOP |
Package Width or Size | 8x14mm |
Soldering Composition | Matte Tin |
4.5V To 5.5V 1Mbit Multi-Purpose Flash 32 Tsop 8X14Mm Tray Rohs Compliant: Yes |Microchip SST39SF010A-55-4I-WHE | Newark Electronics |
SST39SF010 Series 1 Mb (128 x 8) 4.5-5.5 V 55 ns Multi-Purpose - TSOP-32 | Future Electronics |
Flash Parallel 5V 1Mbit 128K x 8bit 55ns 32-Pin TSOP | Avnet America |
4.5V to 5.5V 1Mbit Multi-Purpose Flash | Microchip Technology |
4.5V to 5.5V 1Mbit Multi-Purpose Flash32 TSOP 8x14mm TRAY | Microchip Technology Inc. SST39SF010A-55-4I-WHE | RS Americas |
FLASH MEMORY, 1MBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a SST39SF010A-55-4I-WHE?
Additional datasheets, footprints and schematics for SST39SF010A-55-4I-WHE are listed on our Part Details page. You can also find images and similar parts to SST39SF010A-55-4I-WHE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST39SF010A-55-4I-WHE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST39SF010A-55-4I-WHE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST39SF010A-55-4I-WHE fall under?
The SST39SF010A-55-4I-WHE is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SST39SF010A-55-4I-WHE when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST39SF010A-55-4I-WHE you can contact the distributor directly for product support, shipping queries etc.
Is the SST39SF010A-55-4I-WHE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST39SF010A-55-4I-WHE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for SST39SF010A-55-4I-WHE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST39SF010A-55-4I-WHE often in real-time on the comparison pages.
What if I can't find stock of SST39SF010A-55-4I-WHE?
You can fill out our help required form which you can use to request a quote for SST39SF010A-55-4I-WHE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.