Status: | Active |
---|---|
Series: | SST39SF010A |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
470
in stock
|
Buy Now | |
Microchip Technology
from US$1.77
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
650
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
629
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
411
in stock
|
Buy Now | |
element14
from US$2.15
|
411
in stock
|
Buy Now | |
Farnell
from US$2.08
|
411
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
-
|
Buy Now | |
RS Americas
from US$3.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Organized as 128K x8 / 256K x8 / 512K x8 |
Single 4.5-5.5V Read and Write Operations |
Superior Reliability – Endurance: 100,000 Cycles (typical) – Greater than 100 years Data Retention |
Low Power Consumption (typical values at 14 MHz) – Active Current: 10 mA (typical) – Standby Current: 30 µA (typical) |
Sector-Erase Capability – Uniform 4 KByte sectors |
Fast Read Access Time: – 55 ns – 70 ns |
Latched Address and Data |
Automatic Write Timing – Internal VPP Generation |
Fast Erase and Byte-Program – Sector-Erase Time: 18 ms (typical) – Chip-Erase Time: 70 ms (typical) – Byte-Program Time: 14 µs (typical) – Chip Rewrite Time: 2 seconds (typical) for SST39SF010A 4 seconds (typical) for SST39SF020A 8 seconds (typical) for SST39SF040 |
End-of-Write Detection – Toggle Bit – Data# Polling |
TTL I/O Compatibility |
JEDEC Standard – Flash EEPROM Pinouts and command sets |
Packages Available – 32-lead PLCC – 32-lead TSOP (8mm x 14mm) – 32-pin PDIP |
All devices are RoHS compliant |
All non-Pb (lead-free) devices are RoHS compliant |
Density (Organization) | 1 Mbit |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 55 ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 100,000 |
Data Retention (Years) | 100 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (750) |
Data Sheets |
---|
SST39SF010A / 020A / 040 Data Sheet - 1/ 2 / 4 Mbit (x8) Multi-Purpose Flash |
SST39SF010A / SST39SF020A / SST39SF040 45 ns EOL Suplemental Information |
Board Design Files |
---|
SST39SF010AN_IBIS |
SST39SF010AP_IBIS |
SST39SF010AW_IBIS |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 1.896 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
4.5V to 5.5V 1Mbit Multi-Purpose Flash | Microchip Technology |
Microchip Flash Memory, 1MB, Parallel, PLCC-32 | Distrelec |
Microchip Technology, SST39SF010A-55-4I- | RS |
Flash Memory, 1Mbit, 55Ns, Plcc-32 | Newark Electronics |
FLASH MEMORY, 1MBIT, 55NS, PLCC-32 | element14 |
SST39SF010A Series 5.5 V 1 Mb (128 K x 8) 55 ns SMT Flash Memory - PLCC-32 | Future Electronics |
Flash Memory, 4.5V to 5.5V 1Mbit Multi-Purpose Flash | Microchip Technology Inc. SST39SF010A-55-4I-NHE-T | RS Americas |
Flash Parallel 5V 1Mbit 128K x 8bit 55ns 32-Pin PLCC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SST39SF010A-55-4I-NHE-T?
Additional datasheets, footprints and schematics for SST39SF010A-55-4I-NHE-T are listed on our Part Details page. You can also find images and similar parts to SST39SF010A-55-4I-NHE-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST39SF010A-55-4I-NHE-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST39SF010A-55-4I-NHE-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST39SF010A-55-4I-NHE-T fall under?
The SST39SF010A-55-4I-NHE-T is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to SST39SF010A-55-4I-NHE-T when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST39SF010A-55-4I-NHE-T you can contact the distributor directly for product support, shipping queries etc.
Is the SST39SF010A-55-4I-NHE-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST39SF010A-55-4I-NHE-T have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for SST39SF010A-55-4I-NHE-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST39SF010A-55-4I-NHE-T often in real-time on the comparison pages.
What if I can't find stock of SST39SF010A-55-4I-NHE-T?
You can fill out our help required form which you can use to request a quote for SST39SF010A-55-4I-NHE-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.