Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0281
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
16,690
in stock
|
Buy Now | |
element14
from US$0.0382
|
18,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
16,690
in stock
|
Buy Now | |
Future Electronics
from US$0.0315
|
12,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0281
|
2,686
in stock
|
Buy Now | |
Avnet America
from US$0.0348
|
-
|
Buy Now |
For switching |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | PNP |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | -40 |
Collector current Io(Ic) [A] | -0.2 |
hFE | 100 to 300 |
hFE (Min.) | 100 |
hFE (Max.) | 300 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
SST3906 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
TRANS, PNP, -40V, -0.2A, 150DEG C, 0.35W | element14 |
Transistor, Pnp, 40V, 0.2A, Sot-23 | Newark Electronics |
SST3906 Series 40 V 0.2 A SMT PNP General Purpose Transistor - SST-3 | Future Electronics |
Trans GP BJT PNP 40V 0.2A 3-Pin SST T/R | Avnet America |
Where can I find additional details, specifications and documents for a SST3906T116?
Additional datasheets, footprints and schematics for SST3906T116 are listed on our Part Details page. You can also find images and similar parts to SST3906T116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST3906T116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST3906T116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST3906T116 fall under?
The SST3906T116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to SST3906T116 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST3906T116 you can contact the distributor directly for product support, shipping queries etc.
Is the SST3906T116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SST3906T116 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and CoreStaff have stock available or on a lead time for SST3906T116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST3906T116 often in real-time on the comparison pages.
What if I can't find stock of SST3906T116?
You can fill out our help required form which you can use to request a quote for SST3906T116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.