Prices starting from US$0.0216
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
No stock
|
Buy Now | |
Avnet Asia | US$0.0216 |
15,000
|
Buy Now | |
Future Electronics | US$0.0314 |
9,000
|
Buy Now | |
Chip One Stop | US$0.0335 |
4,738
|
Buy Now | |
CoreStaff | US$0.05 |
3,000
|
Buy Now | |
Rutronik | US$0.0346 |
-
|
Buy Now | |
Newark Electronics | US$0.0380 |
-
|
Buy Now | |
Avnet America | US$0.0362 |
-
|
Buy Now |
For switching |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | PNP |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | -60 |
Collector current Io(Ic) [A] | -0.6 |
hFE | 100 to 300 |
hFE (Min.) | 100 |
hFE (Max.) | 300 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
SST2907A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans GP BJT PNP 60V 0.6A 3-Pin SST T/R | Avnet Asia |
SST2907A Series 60 V 0.6 A SMT PNP Medium Power Transistor - SST-3 | Future Electronics |
PNP TRANSISTOR 60V 0,6A SST3 | Rutronik |
Trans Gp Bjt Pnp 60V 0.6A 3-Pin Sst T/R Rohs Compliant: Yes |Rohm SST2907AT116 | Newark Electronics |
TRANSISTOR,PNP,60V,0.6A,SSD3 | Farnell |
Where can I find additional details, specifications and documents for a SST2907AT116?
Additional datasheets, footprints and schematics for SST2907AT116 are listed on our Part Details page. You can also find images and similar parts to SST2907AT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST2907AT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST2907AT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST2907AT116 fall under?
The SST2907AT116 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SST2907AT116 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST2907AT116 you can contact the distributor directly for product support, shipping queries etc.
Is the SST2907AT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SST2907AT116 have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Chip One Stop, CoreStaff and Rutronik have stock available or on a lead time for SST2907AT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST2907AT116 often in real-time on the comparison pages.
What if I can't find stock of SST2907AT116?
You can fill out our help required form which you can use to request a quote for SST2907AT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.