Status: | Active |
---|---|
Series: | SST25VF016B |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$1.68
|
10,331
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
-
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
element14
from US$1.93
|
-
|
Buy Now | |
Farnell
from US$1.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 |
Up to 50 MHz Clock Frequency |
Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention |
Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical) |
Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks |
Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical) |
Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations |
End-of-Write Detection– Software polling the BUSY bit in Status Register– Busy Status readout on SO pin in AAI Mode |
Hold Pin (HOLD#)– Suspends a serial sequence to the memorywithout deselecting the device |
Write Protection (WP#)– Enables/Disables the Lock-Down function of thestatus register |
Software Write Protection– Write protection through Block-Protection bits instatus register |
Temperature Range– Commercial: 0°C to +70°C– Industrial: -40°C to +85°C |
Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm) |
All non-Pb (lead-free) devices are RoHS compliant |
Density (Organization) | 16 Mbit |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 50 MHz |
Page Size (bytes) | 0 |
Write Protected | False |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 100,000 |
Data Retention (Years) | 100 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TDFN-S |
Temp Range | -40C to +85C |
Packing Media | Tube (98) |
Data Sheets |
---|
SST25VF016B Data Sheet - 16 Mbit SPI Serial Flash |
16 Mbit SPI Serial Flash, EOL Supplemental Information, SST25VF016B |
Board Design Files |
---|
IBIS Model 8 contact WSON |
IBIS Model 8 lead SOIC |
SST25VF016bqaf_IBIS |
SST25VF016bS2af_IBIS |
Code Examples |
---|
SuperFlash Chip Erase Timing Demo for Arduino |
Miscellaneous |
---|
Practical Considerations When Using Programmers and Superflash Memory |
SST25VF016B_Verilog_MOD |
SST25VF016B_Verilog_NC |
SST25VF016B_Verilog_VCS |
SST25VF016B_Driver |
Supporting Collateral |
---|
SST25VF016B/032B to SST26VF016B and SST26VF032B/032BA Migration |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0758 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | TDFN-S |
Package Width or Size | 6x5x0.8mm |
Soldering Composition | NiPdAu |
2.7V to 3.6V 16Mbit SPI Serial Flash | Microchip Technology |
16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP | RS |
2.7V To 3.6V 16Mbit Spi Serial Flash Rohs Compliant: Yes |Microchip SST25VF016B-50-4I-QAF | Newark Electronics |
SST25VF016B Series 16 Mbit (2 M x 8) 8 MHz SPI Serial Flash - WSON-8 | Future Electronics |
2.7V to 3.6V 16Mbit SPI Serial Flash8 TDFN-S 6x5x0.8mm TUBE | Microchip Technology Inc. SST25VF016B-50-4I-QAF | RS Americas |
16M FLASH MEMORY, SPI EEPROM, WSON | element14 |
Flash Serial-SPI 3.3V 16Mbit 2M x 8bit 8ns 8-Pin WSON EP | EBV Elektronik |
Where can I find additional details, specifications and documents for a SST25VF016B-50-4I-QAF?
Additional datasheets, footprints and schematics for SST25VF016B-50-4I-QAF are listed on our Part Details page. You can also find images and similar parts to SST25VF016B-50-4I-QAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST25VF016B-50-4I-QAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST25VF016B-50-4I-QAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST25VF016B-50-4I-QAF fall under?
The SST25VF016B-50-4I-QAF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SST25VF016B-50-4I-QAF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST25VF016B-50-4I-QAF you can contact the distributor directly for product support, shipping queries etc.
Is the SST25VF016B-50-4I-QAF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST25VF016B-50-4I-QAF have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for SST25VF016B-50-4I-QAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST25VF016B-50-4I-QAF often in real-time on the comparison pages.
What if I can't find stock of SST25VF016B-50-4I-QAF?
You can fill out our help required form which you can use to request a quote for SST25VF016B-50-4I-QAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.