Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 1.7" |
I.D. Supplied - Metric | 43.18mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 11.8" |
Length - Metric | 300mm |
I.D. Recovered Max - Imperial | 0.499" |
I.D. Recovered Max - Metric | 12.7mm |
Shrink Tubing / Boot Material | Polymer |
Product Range | - |
Approval Bodies | ABS DNV LLOYDS |
Where can I find additional details, specifications and documents for a SST-12-17/FR/RS?
Additional datasheets, footprints and schematics for SST-12-17/FR/RS are listed on our Part Details page. You can also find images and similar parts to SST-12-17/FR/RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST-12-17/FR/RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST-12-17/FR/RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST-12-17/FR/RS fall under?
The SST-12-17/FR/RS is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SST-12-17/FR/RS when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST-12-17/FR/RS you can contact the distributor directly for product support, shipping queries etc.
Is the SST-12-17/FR/RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SST-12-17/FR/RS have stock available?
There is no stock from authorised distributors for SST-12-17/FR/RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST-12-17/FR/RS often in real-time on the comparison pages.
What if I can't find stock of SST-12-17/FR/RS?
You can fill out our help required form which you can use to request a quote for SST-12-17/FR/RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.