Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 585nm |
Luminous Intensity | 30mcd |
Viewing Angle | 60° |
RoHS Compliant | Yes |
Yellow 5 mm 60░ 20 mcd Diffused 2 V 0.5 Black PVC Spacer LED - T-1 3/4" | Future Electronics |
Led, Yellow, T-1 3/4 (5Mm), 30Mcd, 585Nm | Newark Electronics |
T-5mm LED W/ .5" SPACER, 585nm YELLOW | Lumex SSS-LX5093YD-500B | RS Americas |
Where can I find additional details, specifications and documents for a SSS-LX5093YD-500B?
Additional datasheets, footprints and schematics for SSS-LX5093YD-500B are listed on our Part Details page. You can also find images and similar parts to SSS-LX5093YD-500B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSS-LX5093YD-500B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSS-LX5093YD-500B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSS-LX5093YD-500B fall under?
The SSS-LX5093YD-500B is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSS-LX5093YD-500B when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSS-LX5093YD-500B you can contact the distributor directly for product support, shipping queries etc.
Is the SSS-LX5093YD-500B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSS-LX5093YD-500B have stock available?
Authorised distributors including Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for SSS-LX5093YD-500B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSS-LX5093YD-500B often in real-time on the comparison pages.
What if I can't find stock of SSS-LX5093YD-500B?
You can fill out our help required form which you can use to request a quote for SSS-LX5093YD-500B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.