Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.81
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$45.32
|
80
in stock
|
Buy Now | |
element14
from US$56.83
|
80
in stock
|
Buy Now | |
TE Store
from US$106.77
|
1
in stock
|
Buy Now | |
Carlton-Bates
-
|
3
in stock
|
Buy Now | |
Avnet America
from US$41.68
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 10A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Ssr, Panel Mount, 280Vac, 32Vdc, 10A | Newark Electronics |
SSR, PANEL MOUNT, 280VAC, 32VDC, 10A | element14 |
SSRT-240D10 = PANEL MOUNT,10A,240VAC Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Chassis Relay Connection Type: Terminals Terminal Configuration: Quick Connect Terminals Solid State 1 Form A (SPST-NO) Chassis Terminals | Solid State Relays & P&b Ssrt | Part Number: SSRT-240D10 | Internal Number: 2-1393030-1 | TE Connectivity | TE Store |
Relay, Solid State | Carlton-Bates |
Relay SSR 14mA 32V DC-IN 10A 280V AC-OUT 4-Pin | Avnet America |
TYCO P&B SOLID STATE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a SSRT-240D10?
Additional datasheets, footprints and schematics for SSRT-240D10 are listed on our Part Details page. You can also find images and similar parts to SSRT-240D10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRT-240D10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRT-240D10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRT-240D10 fall under?
The SSRT-240D10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSRT-240D10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRT-240D10 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRT-240D10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRT-240D10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Carlton-Bates have stock available or on a lead time for SSRT-240D10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRT-240D10 often in real-time on the comparison pages.
What if I can't find stock of SSRT-240D10?
You can fill out our help required form which you can use to request a quote for SSRT-240D10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.