Status: | Unknown |
---|---|
Series: | SSRH7H-M Series |
RoHS: | Unknown |
Inductance | 23.7mH |
---|---|
Rated Current | 600mA |
Product Range | SSRH7H-M Series |
SVHC | No SVHC (15-Jan-2018) |
Choke SSRH7H-M Common Mode 0.0237 H | RS |
Common Mode Choke, 23.7Mh, 0.6A, Th | Newark Electronics |
AC Line Filter, CMC 23.7mH,0.6A, 0.78ohm | KEMET SSRH7H-M06237 | RS Americas |
COMMON MODE CHOKE, 23.7MH, 0.6A, TH | element14 |
Choke, Common Mode, 23.7 mH, 600 mA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSRH7H-M06237?
Additional datasheets, footprints and schematics for SSRH7H-M06237 are listed on our Part Details page. You can also find images and similar parts to SSRH7H-M06237 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRH7H-M06237 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH7H-M06237 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRH7H-M06237 fall under?
The SSRH7H-M06237 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSRH7H-M06237 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH7H-M06237 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRH7H-M06237 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRH7H-M06237 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for SSRH7H-M06237.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRH7H-M06237 often in real-time on the comparison pages.
What if I can't find stock of SSRH7H-M06237?
You can fill out our help required form which you can use to request a quote for SSRH7H-M06237 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.