Status: | Unknown |
---|---|
Series: | SSRH Series |
RoHS: | Unknown |
Inductance | 2.6mH |
---|---|
Rated Current | 5A |
Product Range | SSRH Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.027ohm |
Voltage Rating | 250VAC |
COMMON MODE CHOKE, 2.6MH, 5A | element14 |
Common Mode Choke, 2.6Mh, 5A | Newark Electronics |
Inductor AC line filter 2.6mH 5A 0.027R | RS |
AC Line Filter, CMC 2.6mH 5A 0.027? Wide Impedance TH | KEMET SSRH24NVS-50026 | RS Americas |
Choke, Common Mode, 2.6 mH, 5 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSRH24NVS-50026?
Additional datasheets, footprints and schematics for SSRH24NVS-50026 are listed on our Part Details page. You can also find images and similar parts to SSRH24NVS-50026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRH24NVS-50026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH24NVS-50026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRH24NVS-50026 fall under?
The SSRH24NVS-50026 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSRH24NVS-50026 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH24NVS-50026 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRH24NVS-50026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRH24NVS-50026 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for SSRH24NVS-50026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRH24NVS-50026 often in real-time on the comparison pages.
What if I can't find stock of SSRH24NVS-50026?
You can fill out our help required form which you can use to request a quote for SSRH24NVS-50026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.