Status: | Unknown |
---|---|
Series: | SSRH Series |
RoHS: | Unknown |
Inductance | 4.1mH |
---|---|
Rated Current | 4.5A |
Product Range | SSRH Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.041ohm |
Voltage Rating | 250VAC |
Inductor AC line filter 4.1mH 4.5A 0.041 | RS |
Common Mode Choke, 4.1Mh, 4.5A | Newark Electronics |
Choke, Common Mode, 4.1 mH, 4.5 A | Avnet America |
AC Line Filter, CMC 4.1mH 4.5A 0.041?Wide Impedance TH | KEMET SSRH24NHS-45041 | RS Americas |
COMMON MODE CHOKE, 4.1MH, 4.5A | element14 |
Where can I find additional details, specifications and documents for a SSRH24NHS-45041?
Additional datasheets, footprints and schematics for SSRH24NHS-45041 are listed on our Part Details page. You can also find images and similar parts to SSRH24NHS-45041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRH24NHS-45041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH24NHS-45041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRH24NHS-45041 fall under?
The SSRH24NHS-45041 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSRH24NHS-45041 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH24NHS-45041 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRH24NHS-45041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRH24NHS-45041 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SSRH24NHS-45041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRH24NHS-45041 often in real-time on the comparison pages.
What if I can't find stock of SSRH24NHS-45041?
You can fill out our help required form which you can use to request a quote for SSRH24NHS-45041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.