Status: | Unknown |
---|---|
Series: | SSR21NVS-M Series |
RoHS: | Unknown |
Inductance | 34.5mH |
---|---|
Rated Current | 1A |
Product Range | SSR21NVS-M Series |
SVHC | No SVHC (27-Jun-2018) |
KEMET Common Mode Through-Hole AC Line Filter 34.5mH, 250VAC, 1A | Distrelec |
Common Mode Choke, 34.5Mh, 1A | Newark Electronics |
COMMON MODE CHOKE, 34.5MH, 1A | element14 |
AC Line Filter, CMC 34.5mH 1.0A 0.51? Wide Impedance TH | KEMET SSR21NVS-M10345 | RS Americas |
Choke, Common Mode, 34.5 mH, 1 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR21NVS-M10345?
Additional datasheets, footprints and schematics for SSR21NVS-M10345 are listed on our Part Details page. You can also find images and similar parts to SSR21NVS-M10345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR21NVS-M10345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NVS-M10345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR21NVS-M10345 fall under?
The SSR21NVS-M10345 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR21NVS-M10345 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NVS-M10345 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR21NVS-M10345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR21NVS-M10345 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SSR21NVS-M10345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR21NVS-M10345 often in real-time on the comparison pages.
What if I can't find stock of SSR21NVS-M10345?
You can fill out our help required form which you can use to request a quote for SSR21NVS-M10345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.