Status: | Unknown |
---|---|
Series: | SSR21NVS Series |
RoHS: | Unknown |
Inductance | 3.4mH |
---|---|
Rated Current | 2A |
Product Range | SSR21NVS Series |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 3.4Mh, 2A | Newark Electronics |
AC Line Filter, CMC 3.4mH 2.0A 0.07? Wide Impedance TH | KEMET SSR21NVS-20034 | RS Americas |
COMMON MODE CHOKE, 3.4MH, 2A | Farnell |
Choke, Common Mode, 3.4 mH | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR21NVS-20034?
Additional datasheets, footprints and schematics for SSR21NVS-20034 are listed on our Part Details page. You can also find images and similar parts to SSR21NVS-20034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR21NVS-20034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NVS-20034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR21NVS-20034 fall under?
The SSR21NVS-20034 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR21NVS-20034 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NVS-20034 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR21NVS-20034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR21NVS-20034 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SSR21NVS-20034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR21NVS-20034 often in real-time on the comparison pages.
What if I can't find stock of SSR21NVS-20034?
You can fill out our help required form which you can use to request a quote for SSR21NVS-20034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.