Status: | Unknown |
---|---|
Series: | SSR21NV Series |
RoHS: | Unknown |
Prices starting from US$0.48
Inductance | 9.7mH |
---|---|
Rated Current | 1.5A |
Product Range | SSR21NV Series |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 9.7Mh, 1.5A | Newark Electronics |
COMMON MODE CHOKE, 9.7MH, 1.5A | element14 |
AC Line Filter, CMC 9.7mH 1.5A 0.14? High Impedance TH | KEMET SSR21NV-15097 | RS Americas |
Choke, Common Mode, 9.7 mH, 1.5 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR21NV-15097?
Additional datasheets, footprints and schematics for SSR21NV-15097 are listed on our Part Details page. You can also find images and similar parts to SSR21NV-15097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR21NV-15097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NV-15097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR21NV-15097 fall under?
The SSR21NV-15097 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR21NV-15097 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NV-15097 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR21NV-15097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR21NV-15097 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SSR21NV-15097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR21NV-15097 often in real-time on the comparison pages.
What if I can't find stock of SSR21NV-15097?
You can fill out our help required form which you can use to request a quote for SSR21NV-15097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.