Status: | Unknown |
---|---|
Series: | SSR21NV Series |
RoHS: | Unknown |
Prices starting from US$0.48
Inductance | 40.5mH |
---|---|
Rated Current | 700mA |
Product Range | SSR21NV Series |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 40.5Mh, 0.7A | Newark Electronics |
AC Line Filter, CMC 40.5mH 0.7A 0.61? High Impedance TH | KEMET SSR21NV-07405 | RS Americas |
COMMON MODE CHOKE, 40.5MH, 0.7A | element14 |
Choke, Common Mode, 40.5 mH, 700 mA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR21NV-07405?
Additional datasheets, footprints and schematics for SSR21NV-07405 are listed on our Part Details page. You can also find images and similar parts to SSR21NV-07405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR21NV-07405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NV-07405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR21NV-07405 fall under?
The SSR21NV-07405 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR21NV-07405 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NV-07405 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR21NV-07405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR21NV-07405 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SSR21NV-07405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR21NV-07405 often in real-time on the comparison pages.
What if I can't find stock of SSR21NV-07405?
You can fill out our help required form which you can use to request a quote for SSR21NV-07405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.