Status: | Unknown |
---|---|
Series: | SSR21NHS Series |
RoHS: | Unknown |
Prices starting from US$0.47
Inductance | 57mH |
---|---|
Rated Current | 500mA |
Product Range | SSR21NHS Series |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
COMMON MODE CHOKE, 57MH, 0.5A | element14 |
Common Mode Choke, 57Mh, 0.5A | Newark Electronics |
AC Line Filter, CMC 57.0mH 0.5A 1.06? Wide Impedance TH | KEMET SSR21NHS-05570 | RS Americas |
Choke, Common Mode, 57 mH | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR21NHS-05570?
Additional datasheets, footprints and schematics for SSR21NHS-05570 are listed on our Part Details page. You can also find images and similar parts to SSR21NHS-05570 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR21NHS-05570 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR21NHS-05570 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR21NHS-05570 fall under?
The SSR21NHS-05570 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR21NHS-05570 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR21NHS-05570 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR21NHS-05570 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR21NHS-05570 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SSR21NHS-05570.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR21NHS-05570 often in real-time on the comparison pages.
What if I can't find stock of SSR21NHS-05570?
You can fill out our help required form which you can use to request a quote for SSR21NHS-05570 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.