Status: | Unknown |
---|---|
Series: | SSR Series |
RoHS: | Unknown |
Prices starting from US$0.72
Inductance | 1.3mH |
---|---|
Rated Current | 3A |
Product Range | SSR Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.06ohm |
Voltage Rating | 250VAC |
COMMON MODE CHOKE, 1.3MH, 3A | element14 |
Inductor AC line filter 1.3mH 3A 0.06R | RS |
Common Mode Choke, 1.3Mh, 3A | Newark Electronics |
AC Line Filter, CMC 1.3mH 3A 0.06? Wide Impedance TH | KEMET SSR10VS-30013 | RS Americas |
Choke, Common Mode, 1.3 mH, 3 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR10VS-30013?
Additional datasheets, footprints and schematics for SSR10VS-30013 are listed on our Part Details page. You can also find images and similar parts to SSR10VS-30013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR10VS-30013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR10VS-30013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR10VS-30013 fall under?
The SSR10VS-30013 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR10VS-30013 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR10VS-30013 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR10VS-30013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR10VS-30013 have stock available?
Authorised distributors including element14, Farnell, CoreStaff, RS and Newark Electronics have stock available or on a lead time for SSR10VS-30013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR10VS-30013 often in real-time on the comparison pages.
What if I can't find stock of SSR10VS-30013?
You can fill out our help required form which you can use to request a quote for SSR10VS-30013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.