Status: | Unknown |
---|---|
Series: | SSR Series |
RoHS: | Unknown |
Inductance | 3.4mH |
---|---|
Rated Current | 2.2A |
Product Range | SSR Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.11ohm |
Voltage Rating | 250VAC |
Common Mode Choke, 3.4Mh, 2.2A | Newark Electronics |
Inductor AC line filter 3.4mH 2.2A 0.11R | RS |
AC Line Filter, CMC 3.4mH 2.2A 0.11? High Impedance TH | KEMET SSR10H-22034 | RS Americas |
COMMON MODE CHOKE, 3.4MH, 2.2A | Farnell |
Choke, Common Mode, 3.4 mH, 2.2 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR10H-22034?
Additional datasheets, footprints and schematics for SSR10H-22034 are listed on our Part Details page. You can also find images and similar parts to SSR10H-22034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR10H-22034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR10H-22034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR10H-22034 fall under?
The SSR10H-22034 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR10H-22034 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR10H-22034 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR10H-22034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR10H-22034 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, RS, RS Americas and element14 have stock available or on a lead time for SSR10H-22034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR10H-22034 often in real-time on the comparison pages.
What if I can't find stock of SSR10H-22034?
You can fill out our help required form which you can use to request a quote for SSR10H-22034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.