Status: | Unknown |
---|---|
Series: | SSR Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
295
in stock
|
Buy Now | |
CoreStaff
from US$0.79
|
180
in stock
|
Buy Now | |
element14
from US$0.85
|
162
in stock
|
Buy Now | |
Farnell
from US$0.79
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
60
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 47.5mH |
---|---|
Rated Current | 600mA |
Product Range | SSR Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 1.3ohm |
Voltage Rating | 250VAC |
COMMON MODE CHOKE, 47.5MH, 0.6A | element14 |
Inductor AC line filter 47.5mH 0.6A 1.3R | RS |
Common Mode Choke, 47.5Mh, 0.6A | Newark Electronics |
KEMET Common Mode Through-Hole AC Line Filter 47.5mH, 250VAC, 600mA | Distrelec |
AC Line Filter, CMC 47.5mH 0.6A 1.3? High Impedance TH | KEMET SSR10H-06475 | RS Americas |
Choke, Common Mode, 47.5 mH, 600 mA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR10H-06475?
Additional datasheets, footprints and schematics for SSR10H-06475 are listed on our Part Details page. You can also find images and similar parts to SSR10H-06475 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR10H-06475 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR10H-06475 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR10H-06475 fall under?
The SSR10H-06475 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR10H-06475 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR10H-06475 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR10H-06475 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR10H-06475 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and RS have stock available or on a lead time for SSR10H-06475.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR10H-06475 often in real-time on the comparison pages.
What if I can't find stock of SSR10H-06475?
You can fill out our help required form which you can use to request a quote for SSR10H-06475 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.