LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | 1.9mm |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 590nm |
Luminous Intensity | 250mcd |
Viewing Angle | 25° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | 1.9mm |
Super Yellow 1.9 mm 25░ Water Clear 250 mcd 2 V Surface Mount LED | Future Electronics |
Led, Yellow, 1.9Mm, 250Mcd, 590Nm | Newark Electronics |
LED Super Yellow 90 mcd 2.1 V (Typ.) Forward Surface Axial Leaded 590 nm | Lumex SSL-LXA228SYC-TR31 | RS Americas |
LED, YELLOW, 1.9MM, 250MCD, 590NM | element14 |
Where can I find additional details, specifications and documents for a SSL-LXA228SYC-TR31?
Additional datasheets, footprints and schematics for SSL-LXA228SYC-TR31 are listed on our Part Details page. You can also find images and similar parts to SSL-LXA228SYC-TR31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LXA228SYC-TR31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LXA228SYC-TR31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LXA228SYC-TR31 fall under?
The SSL-LXA228SYC-TR31 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LXA228SYC-TR31 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LXA228SYC-TR31 you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LXA228SYC-TR31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LXA228SYC-TR31 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SSL-LXA228SYC-TR31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LXA228SYC-TR31 often in real-time on the comparison pages.
What if I can't find stock of SSL-LXA228SYC-TR31?
You can fill out our help required form which you can use to request a quote for SSL-LXA228SYC-TR31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.