Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
LED Mounting | SMD |
Bulb Size | 1.9mm |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 574nm |
Luminous Intensity | 200mcd |
Viewing Angle | 25° |
Lens Shape | Round |
RoHS Compliant | Yes |
Led, Green, 1.9Mm, 200Mcd, 574Nm, Full Reel | Newark Electronics |
LED, GREEN, 1.9MM, 200MCD, 574NM, FULL REEL | Farnell |
Green 2.5 x 2 mm 25░ Water Clear 200 mcd 2.2 V Axial Z Bend Surface Mount LED | Future Electronics |
2.5mm AXIAL LED 574nm ULT GRN YOKE T&R | Lumex SSL-LXA228SUGCTR31 | RS Americas |
Where can I find additional details, specifications and documents for a SSL-LXA228SUGCTR31?
Additional datasheets, footprints and schematics for SSL-LXA228SUGCTR31 are listed on our Part Details page. You can also find images and similar parts to SSL-LXA228SUGCTR31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LXA228SUGCTR31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LXA228SUGCTR31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LXA228SUGCTR31 fall under?
The SSL-LXA228SUGCTR31 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LXA228SUGCTR31 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LXA228SUGCTR31 you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LXA228SUGCTR31 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSL-LXA228SUGCTR31 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and RS Americas have stock available or on a lead time for SSL-LXA228SUGCTR31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LXA228SUGCTR31 often in real-time on the comparison pages.
What if I can't find stock of SSL-LXA228SUGCTR31?
You can fill out our help required form which you can use to request a quote for SSL-LXA228SUGCTR31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.