Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
RS Americas
from US$0.30
|
2,499
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,993
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now |
LED Color | Blue |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.5V |
Wavelength Typ | 470nm |
Luminous Intensity | 1000mcd |
Viewing Angle | 30° |
RoHS Compliant | Yes |
LED | RS Americas |
T-5mm LED 47-nm Ultra Super Blue Clear | RS |
Led, Blue, T-1 3/4 (5Mm), 1Cd, 470Nm | Newark Electronics |
Ultra Blue 5 mm 30â–‘ Water Clear 1000 mcd 3.5 V Through Hole LED - T-1â•› | Future Electronics |
20J2492 | element14 |
LED, LUE, 5MM, 1000MCD, 470NM | Farnell |
Where can I find additional details, specifications and documents for a SSL-LX5093USBC?
Additional datasheets, footprints and schematics for SSL-LX5093USBC are listed on our Part Details page. You can also find images and similar parts to SSL-LX5093USBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX5093USBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX5093USBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX5093USBC fall under?
The SSL-LX5093USBC is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX5093USBC when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX5093USBC you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX5093USBC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSL-LX5093USBC have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SSL-LX5093USBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX5093USBC often in real-time on the comparison pages.
What if I can't find stock of SSL-LX5093USBC?
You can fill out our help required form which you can use to request a quote for SSL-LX5093USBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.