Status: | Unknown |
---|---|
Series: | SSL-LX5093 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | SSL-LX5093 Series |
---|---|
LED Colour | Green |
Bulb Size | T-1 3/4 (5mm) |
Luminous Intensity | 20mcd |
Blinking Frequency Min | 1.5Hz |
Blinking Frequency Max | 2.5Hz |
Operating Voltage Min | 3V |
Operating Voltage Max | 14V |
SVHC | No SVHC (27-Jun-2018) |
Forward Current If | 6mA |
Forward Voltage | 3V |
LED Mounting | Through Hole |
Lens Shape | Round |
Viewing Angle | 60° |
Wavelength Typ | 565nm |
Led, Blinking, Green, 5Mm, 20Mcd, 565Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a SSL-LX5093BGD?
Additional datasheets, footprints and schematics for SSL-LX5093BGD are listed on our Part Details page. You can also find images and similar parts to SSL-LX5093BGD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX5093BGD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX5093BGD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX5093BGD fall under?
The SSL-LX5093BGD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX5093BGD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX5093BGD you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX5093BGD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LX5093BGD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SSL-LX5093BGD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX5093BGD often in real-time on the comparison pages.
What if I can't find stock of SSL-LX5093BGD?
You can fill out our help required form which you can use to request a quote for SSL-LX5093BGD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.