Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 565nm |
Luminous Intensity | 30mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | T-1 3/4 (5mm) |
Green 2.2 V 20 mA 30 mcd 565 nm Radial Through Hole LED Indication - T-1 3/4 | Future Electronics |
LED | Transfer Multisort Elektronik |
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm | Newark Electronics |
LED LAMP 5MMST 565GRN DI FF 2003FRAM | Lumex SSL-LX5063GD | RS Americas |
LED, GREEN, 5MM, 30MCD, 565NM | Farnell |
Where can I find additional details, specifications and documents for a SSL-LX5063GD?
Additional datasheets, footprints and schematics for SSL-LX5063GD are listed on our Part Details page. You can also find images and similar parts to SSL-LX5063GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX5063GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX5063GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX5063GD fall under?
The SSL-LX5063GD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX5063GD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX5063GD you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX5063GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LX5063GD have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SSL-LX5063GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX5063GD often in real-time on the comparison pages.
What if I can't find stock of SSL-LX5063GD?
You can fill out our help required form which you can use to request a quote for SSL-LX5063GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.