Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
LED Mounting | Through Hole |
Bulb Size | 4mm |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 565nm |
Luminous Intensity | 30mcd |
Viewing Angle | 60° |
Lens Shape | Round |
RoHS Compliant | Yes |
Led, Green, 4Mm, 30Mcd, 565Nm | Newark Electronics |
Green 4 mm 60░ Diffused 30 mcd 2.2 V Through Hole LED | Future Electronics |
T4X6 LED LAMP 565 GREEN DIFFUSED | Lumex SSL-LX4064GD | RS Americas |
LED, 4MM, GREEN, 30MCD, 565NM | Farnell |
Where can I find additional details, specifications and documents for a SSL-LX4064GD?
Additional datasheets, footprints and schematics for SSL-LX4064GD are listed on our Part Details page. You can also find images and similar parts to SSL-LX4064GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX4064GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX4064GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX4064GD fall under?
The SSL-LX4064GD is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX4064GD when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX4064GD you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX4064GD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSL-LX4064GD have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, RS Americas and Farnell have stock available or on a lead time for SSL-LX4064GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX4064GD often in real-time on the comparison pages.
What if I can't find stock of SSL-LX4064GD?
You can fill out our help required form which you can use to request a quote for SSL-LX4064GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.