Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
LED Colour | Blue |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 3.5V |
Wavelength Typ | 470nm |
Luminous Intensity | 80mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | T-1 (3mm) |
Ultra Super Blue 3 mm 60â–‘ Diffused 80 mcd 3.5 V Through Hole LED - T-1 | Future Electronics |
LED | RS Americas |
| Heilind Electronics |
Led, Blue, T-1 (3Mm), 80Mcd, 470Nm | Newark Electronics |
LED, BLUE, 3MM, 80MCD, 470NM | Farnell |
Where can I find additional details, specifications and documents for a SSL-LX3044USBD?
Additional datasheets, footprints and schematics for SSL-LX3044USBD are listed on our Part Details page. You can also find images and similar parts to SSL-LX3044USBD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL-LX3044USBD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX3044USBD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL-LX3044USBD fall under?
The SSL-LX3044USBD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SSL-LX3044USBD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX3044USBD you can contact the distributor directly for product support, shipping queries etc.
Is the SSL-LX3044USBD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL-LX3044USBD have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for SSL-LX3044USBD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL-LX3044USBD often in real-time on the comparison pages.
What if I can't find stock of SSL-LX3044USBD?
You can fill out our help required form which you can use to request a quote for SSL-LX3044USBD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.