SSL-LX2573GD. LED Products by Lumex Optoelectronics

LED GREEN 5MM X 2MM 10MCD 565NM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Electro Sonic Electro Sonic
13,766 units
Buy Now
Logo for Master Electronics Master Electronics
13,766 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
13,766 units
Buy Now
Logo for element14 element14
3,337 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
2,000 units
Buy Now
Logo for Allied Electronics Allied Electronics
1,749 units
Buy Now
Logo for Relay Specialties Relay Specialties
1,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
217 units
Buy Now
Logo for Chip One Stop Chip One Stop
117 units
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Color Green
LED Mounting Through Hole
Bulb Size 5mm x 2mm
Forward Current If 20mA
Forward Voltage 2.2V
Wavelength Typ 565nm
Luminous Intensity 10mcd
Viewing Angle 110°
Product Range -

Alternative Descriptions

LED Uni-Color Green 565nm 2-Pin Bulk | Electro Sonic
Green 2 x 5 mm 110° Diffused 10 mcd 2.2 V Rectangular Through Hole LED | Holdelec
LED, GREEN, 5MM X 2MM, 10MCD, 565NM | element14
LED | Transfer Multisort Elektronik
LED Green 10 mcd (Typ.) 20 mA 2.1 V (Typ.) 5 V 565 nm 110 GaP -55 C | Allied Electronics
LUMEX LED | Relay Specialties
LED 2X5MM GRN DIFF STD | Component Electronics

More Parts in Standard Single Colour LEDs - Under 75mA


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSL-LX2573GD.?

Additional datasheets, footprints and schematics for SSL-LX2573GD. are listed on our Part Details page. You can also find images and similar parts to SSL-LX2573GD. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSL-LX2573GD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL-LX2573GD. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSL-LX2573GD. fall under?

The SSL-LX2573GD. is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to SSL-LX2573GD. when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSL-LX2573GD. you can contact the distributor directly for product support, shipping queries etc.

Is the SSL-LX2573GD. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSL-LX2573GD. have stock available?

Authorised distributors including Electro Sonic, Master Electronics, Onlinecomponents.com, element14 and Transfer Multisort Elektronik have stock available or on a lead time for SSL-LX2573GD..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSL-LX2573GD. often in real-time on the comparison pages.

What if I can't find stock of SSL-LX2573GD.?

You can fill out our help required form which you can use to request a quote for SSL-LX2573GD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay