Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$68.63
|
No stock
|
Buy Now |
Operating Pressure Max | 35bar |
---|---|
Sensor Output | Analogue / Digital |
Pressure Measurement Type | Gauge |
Voltage Rating | 5VDC |
Port Style | G1/8 |
Supply Current | - |
Product Range | - |
Accuracy | ±1.5%FSS |
Connection Size | 1/8" |
Operating Temperature Range | -40°C to +120°C |
Pressure Type | Gauge |
Response Time | 2ms |
Supply Voltage V DC | 5V |
Termination Type | Wire Leaded |
Where can I find additional details, specifications and documents for a SSIB035GU9AH5?
Additional datasheets, footprints and schematics for SSIB035GU9AH5 are listed on our Part Details page. You can also find images and similar parts to SSIB035GU9AH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSIB035GU9AH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSIB035GU9AH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSIB035GU9AH5 fall under?
The SSIB035GU9AH5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SSIB035GU9AH5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSIB035GU9AH5 you can contact the distributor directly for product support, shipping queries etc.
Is the SSIB035GU9AH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSIB035GU9AH5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SSIB035GU9AH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSIB035GU9AH5 often in real-time on the comparison pages.
What if I can't find stock of SSIB035GU9AH5?
You can fill out our help required form which you can use to request a quote for SSIB035GU9AH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.