Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 2.2VDC |
Mounting Hole Dia | 6.2mm |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | T-1 (3mm) |
Forward Voltage | 2.2V |
LED Mounting | Panel Mount |
No. of LEDs | 1LEDs |
Viewing Angle | 60° |
Indicator Panel Mount LED Mnt-Sz 0.244" Screw Green 2.2V Leads | Lumex SSI-LXR3612GD-150 | RS Americas |
Indicator, LED | RS |
Panel Mount Indicator, Led, 6.2Mm, Green, 2.2V | Newark Electronics |
Green 3 mm 60â–‘ Diffused 30 mcd 2.2 V Through Hole LED Panel Indicator | Future Electronics |
Where can I find additional details, specifications and documents for a SSI-LXR3612GD-150?
Additional datasheets, footprints and schematics for SSI-LXR3612GD-150 are listed on our Part Details page. You can also find images and similar parts to SSI-LXR3612GD-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSI-LXR3612GD-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSI-LXR3612GD-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSI-LXR3612GD-150 fall under?
The SSI-LXR3612GD-150 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to SSI-LXR3612GD-150 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSI-LXR3612GD-150 you can contact the distributor directly for product support, shipping queries etc.
Is the SSI-LXR3612GD-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSI-LXR3612GD-150 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SSI-LXR3612GD-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSI-LXR3612GD-150 often in real-time on the comparison pages.
What if I can't find stock of SSI-LXR3612GD-150?
You can fill out our help required form which you can use to request a quote for SSI-LXR3612GD-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.